Acer logo

Acer Aspire E E5-573G-76NF Intel® Core™ i7 i7-5500U Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Charcoal

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49138
Info modified on:
22 Jan 2025, 05:59:40
Short summary description Acer Aspire E E5-573G-76NF Intel® Core™ i7 i7-5500U Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Charcoal:

Acer Aspire E E5-573G-76NF, Intel® Core™ i7, 2,4 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Acer Aspire E E5-573G-76NF Intel® Core™ i7 i7-5500U Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Charcoal:

Acer Aspire E E5-573G-76NF. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black, Charcoal

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.