Acer Aspire S7-393-75508G25ews, Intel® Core™ i7, 2,4 GHz, 33,8 cm (13.3"), 2560 x 1440 pixels, 8 GB, 256 GB
Acer Aspire S7-393-75508G25ews. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2,4 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: White