Acer logo

Acer Aspire E E5-411-C2HW Intel® Celeron® N2940 Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39497
Info modified on:
27 Jan 2025, 08:11:31
Short summary description Acer Aspire E E5-411-C2HW Intel® Celeron® N2940 Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Blue:

Acer Aspire E E5-411-C2HW, Intel® Celeron®, 1,83 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Acer Aspire E E5-411-C2HW Intel® Celeron® N2940 Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Blue:

Acer Aspire E E5-411-C2HW. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2940, Processor frequency: 1,83 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Blue. Weight: 2,3 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.