Acer logo

Acer Aspire E E5-571-546C Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37538
Info modified on:
22 Jan 2025, 05:47:38
Short summary description Acer Aspire E E5-571-546C Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Black:

Acer Aspire E E5-571-546C, Intel® Core™ i5, 1,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire E E5-571-546C Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Black:

Acer Aspire E E5-571-546C. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4400. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.