Acer logo

Acer Chromebook C720P-2625 Intel® Celeron® 2955U 29,5 cm (11.6") HD 4 GB DDR3-SDRAM 16 GB SSD Wi-Fi 4 (802.11n) ChromeOS Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156549
Info modified on:
22 Jan 2025, 04:57:38
Short summary description Acer Chromebook C720P-2625 Intel® Celeron® 2955U 29,5 cm (11.6") HD 4 GB DDR3-SDRAM 16 GB SSD Wi-Fi 4 (802.11n) ChromeOS Grey:

Acer Chromebook C720P-2625, Intel® Celeron®, 1,4 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 16 GB

Long summary description Acer Chromebook C720P-2625 Intel® Celeron® 2955U 29,5 cm (11.6") HD 4 GB DDR3-SDRAM 16 GB SSD Wi-Fi 4 (802.11n) ChromeOS Grey:

Acer Chromebook C720P-2625. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 2955U, Processor frequency: 1,4 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 16 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.