Acer logo

Acer Aspire 510-28202G32Dnkk Intel® Celeron® N2820 Laptop 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17159
Info modified on:
30 Jan 2025, 19:26:04
Short summary description Acer Aspire 510-28202G32Dnkk Intel® Celeron® N2820 Laptop 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Windows 8.1 Black:

Acer Aspire 510-28202G32Dnkk, Intel® Celeron®, 2,13 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer Aspire 510-28202G32Dnkk Intel® Celeron® N2820 Laptop 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Windows 8.1 Black:

Acer Aspire 510-28202G32Dnkk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2820, Processor frequency: 2,13 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black. Weight: 2,35 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.