Acer logo

Acer Aspire V5-573G Intel® Core™ i7 i7-4500U Laptop 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65779
Info modified on:
25 Jan 2025, 22:15:53
Short summary description Acer Aspire V5-573G Intel® Core™ i7 i7-4500U Laptop 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Black:

Acer Aspire V5-573G, Intel® Core™ i7, 1,8 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Acer Aspire V5-573G Intel® Core™ i7 i7-4500U Laptop 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Black:

Acer Aspire V5-573G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.