Acer logo

Acer V5-573G-54204G50aii Intel® Core™ i5 i5-4200U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Linux Linpus Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80062
Info modified on:
22 Jan 2025, 05:48:17
Short summary description Acer V5-573G-54204G50aii Intel® Core™ i5 i5-4200U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Linux Linpus Silver:

Acer V5-573G-54204G50aii, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Acer V5-573G-54204G50aii Intel® Core™ i5 i5-4200U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Linux Linpus Silver:

Acer V5-573G-54204G50aii. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Linux Linpus. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.