Acer logo

Acer Chromebook CP713-2W-76P2 Intel® Core™ i7 i7-10610U 34,3 cm (13.5") Touchscreen Quad HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) ChromeOS UK English Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15758
Info modified on:
22 Jan 2025, 17:42:25
Short summary description Acer Chromebook CP713-2W-76P2 Intel® Core™ i7 i7-10610U 34,3 cm (13.5") Touchscreen Quad HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) ChromeOS UK English Grey:

Acer Chromebook CP713-2W-76P2, Intel® Core™ i7, 1,8 GHz, 34,3 cm (13.5"), 2256 x 1504 pixels, 16 GB, 256 GB

Long summary description Acer Chromebook CP713-2W-76P2 Intel® Core™ i7 i7-10610U 34,3 cm (13.5") Touchscreen Quad HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) ChromeOS UK English Grey:

Acer Chromebook CP713-2W-76P2. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-10610U, Processor frequency: 1,8 GHz. Display diagonal: 34,3 cm (13.5"), HD type: Quad HD, Display resolution: 2256 x 1504 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: ChromeOS. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.