Acer logo

Acer Aspire 5 A515-44-R4M5 AMD Ryzen™ 5 4500U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home English Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57364
Info modified on:
23 Jan 2025, 19:13:24
Short summary description Acer Aspire 5 A515-44-R4M5 AMD Ryzen™ 5 4500U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home English Black:

Acer Aspire 5 A515-44-R4M5, AMD Ryzen™ 5, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 512 GB

Long summary description Acer Aspire 5 A515-44-R4M5 AMD Ryzen™ 5 4500U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home English Black:

Acer Aspire 5 A515-44-R4M5. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 4500U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.