Acer logo

Acer Spin 5 SP513-54N-53K4 Intel® Core™ i5 i5-1035G4 Hybrid (2-in-1) 34,3 cm (13.5") Touchscreen Quad HD 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home French Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31640
Info modified on:
22 Jan 2025, 05:24:49
Short summary description Acer Spin 5 SP513-54N-53K4 Intel® Core™ i5 i5-1035G4 Hybrid (2-in-1) 34,3 cm (13.5") Touchscreen Quad HD 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home French Grey:

Acer Spin 5 SP513-54N-53K4, Intel® Core™ i5, 1,1 GHz, 34,3 cm (13.5"), 2256 x 1504 pixels, 8 GB, 512 GB

Long summary description Acer Spin 5 SP513-54N-53K4 Intel® Core™ i5 i5-1035G4 Hybrid (2-in-1) 34,3 cm (13.5") Touchscreen Quad HD 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home French Grey:

Acer Spin 5 SP513-54N-53K4. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1035G4, Processor frequency: 1,1 GHz. Display diagonal: 34,3 cm (13.5"), HD type: Quad HD, Display resolution: 2256 x 1504 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.