Acer logo

Acer Spin 3 SP314-51-31F0 Intel® Core™ i3 i3-8130U Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Belgian Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15219
Info modified on:
28 Jan 2025, 10:59:15
Short summary description Acer Spin 3 SP314-51-31F0 Intel® Core™ i3 i3-8130U Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Belgian Grey:

Acer Spin 3 SP314-51-31F0, Intel® Core™ i3, 2,2 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Acer Spin 3 SP314-51-31F0 Intel® Core™ i3 i3-8130U Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Belgian Grey:

Acer Spin 3 SP314-51-31F0. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-8130U, Processor frequency: 2,2 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Grey

Reasons to buy
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.