Acer logo

Acer Aspire 1 A114-32-C1NK Intel® Celeron® N4000 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17839
Info modified on:
27 Jan 2025, 08:22:05
Short summary description Acer Aspire 1 A114-32-C1NK Intel® Celeron® N4000 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Red:

Acer Aspire 1 A114-32-C1NK, Intel® Celeron®, 1,1 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 64 GB

Long summary description Acer Aspire 1 A114-32-C1NK Intel® Celeron® N4000 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Red:

Acer Aspire 1 A114-32-C1NK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4000, Processor frequency: 1,1 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Home. Product colour: Red

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.