Acer logo

Acer Aspire 5 A517-51G-51ZZ Intel® Core™ i5 i5-8250U Laptop 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73677
Info modified on:
22 Jan 2025, 05:02:15
Short summary description Acer Aspire 5 A517-51G-51ZZ Intel® Core™ i5 i5-8250U Laptop 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Aspire 5 A517-51G-51ZZ, Intel® Core™ i5, 1,6 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1,13 TB

Long summary description Acer Aspire 5 A517-51G-51ZZ Intel® Core™ i5 i5-8250U Laptop 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Aspire 5 A517-51G-51ZZ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.