Acer Spin 1 SP111-32N-P2V5, Intel® Pentium®, 1,1 GHz, 29,5 cm (11.6"), 1920 x 1080 pixels, 4 GB, 64 GB
Acer Spin 1 SP111-32N-P2V5. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1,1 GHz. Display diagonal: 29,5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. Operating system installed: Windows 10 Home. Product colour: Grey