Acer logo

Acer Chromebook 11 N7 C731T-C42N Intel® Celeron® N3060 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66470
Info modified on:
22 Jan 2025, 06:04:13
Short summary description Acer Chromebook 11 N7 C731T-C42N Intel® Celeron® N3060 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black:

Acer Chromebook 11 N7 C731T-C42N, Intel® Celeron®, 1,6 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 16 GB

Long summary description Acer Chromebook 11 N7 C731T-C42N Intel® Celeron® N3060 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black:

Acer Chromebook 11 N7 C731T-C42N. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1,6 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. Operating system installed: ChromeOS. Product colour: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.