Acer logo

Acer Chromebook Spin 13 CP713-1WN-385L Intel® Core™ i3 i3-8130U 34,3 cm (13.5") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS UK English Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20551
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Acer Chromebook Spin 13 CP713-1WN-385L Intel® Core™ i3 i3-8130U 34,3 cm (13.5") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS UK English Black:

Acer Chromebook Spin 13 CP713-1WN-385L, Intel® Core™ i3, 2,2 GHz, 34,3 cm (13.5"), 2256 x 1504 pixels, 8 GB, 64 GB

Long summary description Acer Chromebook Spin 13 CP713-1WN-385L Intel® Core™ i3 i3-8130U 34,3 cm (13.5") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS UK English Black:

Acer Chromebook Spin 13 CP713-1WN-385L. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-8130U, Processor frequency: 2,2 GHz. Display diagonal: 34,3 cm (13.5"), HD type: Quad HD, Display resolution: 2256 x 1504 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. Operating system installed: ChromeOS. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.