Acer logo

Acer Extensa EX2519-P3XQ Intel® Pentium® N3700 Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65619
Info modified on:
14 Mar 2024, 19:28:12
Short summary description Acer Extensa EX2519-P3XQ Intel® Pentium® N3700 Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Black:

Acer Extensa EX2519-P3XQ, Intel® Pentium®, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Extensa EX2519-P3XQ Intel® Pentium® N3700 Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Black:

Acer Extensa EX2519-P3XQ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3700, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.