Acer logo

Acer Swift 3 SF314-511 Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1933
Info modified on:
01 Feb 2025, 04:32:52
Short summary description Acer Swift 3 SF314-511 Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

Acer Swift 3 SF314-511, Intel® Core™ i5, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description Acer Swift 3 SF314-511 Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

Acer Swift 3 SF314-511. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Silver. Weight: 1,2 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.