Acer logo

Acer Swift 3 SF316-51-5795 Intel® Core™ i5 i5-11300H Laptop 40,9 cm (16.1") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home German Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51433
Info modified on:
13 Nov 2024, 17:28:19
Short summary description Acer Swift 3 SF316-51-5795 Intel® Core™ i5 i5-11300H Laptop 40,9 cm (16.1") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home German Grey:

Acer Swift 3 SF316-51-5795, Intel® Core™ i5, 3,1 GHz, 40,9 cm (16.1"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Acer Swift 3 SF316-51-5795 Intel® Core™ i5 i5-11300H Laptop 40,9 cm (16.1") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home German Grey:

Acer Swift 3 SF316-51-5795. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-11300H, Processor frequency: 3,1 GHz. Display diagonal: 40,9 cm (16.1"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.