Acer logo

Acer Spin 3 SP313-51N-59YL Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen WQXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home German Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37756
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Acer Spin 3 SP313-51N-59YL Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen WQXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home German Silver:

Acer Spin 3 SP313-51N-59YL, Intel® Core™ i5, 2,4 GHz, 33,8 cm (13.3"), 2560 x 1600 pixels, 16 GB, 512 GB

Long summary description Acer Spin 3 SP313-51N-59YL Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen WQXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home German Silver:

Acer Spin 3 SP313-51N-59YL. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1135G7, Processor frequency: 2,4 GHz. Display diagonal: 33,8 cm (13.3"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.