Acer Aspire One 756-877BCrr, Intel® Celeron®, 1,4 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 320 GB
Acer Aspire One 756-877BCrr. Product type: Netbook. Processor family: Intel® Celeron®, Processor model: 877, Processor frequency: 1,4 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Linux. Product colour: Red. Weight: 1,38 kg