Acer logo

Acer One 10 S1002-13G7 Intel Atom® Z3735F Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen HD 2 GB DDR3L-SDRAM 532 GB HDD+Flash Wi-Fi 4 (802.11n) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78428
Info modified on:
22 Jan 2025, 04:59:25
Short summary description Acer One 10 S1002-13G7 Intel Atom® Z3735F Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen HD 2 GB DDR3L-SDRAM 532 GB HDD+Flash Wi-Fi 4 (802.11n) Windows 10 Home Grey:

Acer One 10 S1002-13G7, Intel Atom®, 1,33 GHz, 25,6 cm (10.1"), 1280 x 800 pixels, 2 GB, 532 GB

Long summary description Acer One 10 S1002-13G7 Intel Atom® Z3735F Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen HD 2 GB DDR3L-SDRAM 532 GB HDD+Flash Wi-Fi 4 (802.11n) Windows 10 Home Grey:

Acer One 10 S1002-13G7. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3735F, Processor frequency: 1,33 GHz. Display diagonal: 25,6 cm (10.1"), HD type: HD, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 532 GB, Storage media: HDD+Flash. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.