Acer logo

Acer Predator Triton 300 SE PT316-51S-72XA Intel® Core™ i7 i7-12700H Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12790
Info modified on:
01 Feb 2025, 05:34:14
Short summary description Acer Predator Triton 300 SE PT316-51S-72XA Intel® Core™ i7 i7-12700H Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

Acer Predator Triton 300 SE PT316-51S-72XA, Intel® Core™ i7, 2,3 GHz, 40,6 cm (16"), 2560 x 1600 pixels, 16 GB, 512 GB

Long summary description Acer Predator Triton 300 SE PT316-51S-72XA Intel® Core™ i7 i7-12700H Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

Acer Predator Triton 300 SE PT316-51S-72XA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H, Processor frequency: 2,3 GHz. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.