Acer Business P5207B, 4000 ANSI lumens, DLP, XGA (1024x768), 10000:1, 4:3, 558,8 - 7620 mm (22 - 300")
Acer Business P5207B. Projector brightness: 4000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h, Lamp type: OSRAM. Aperture range (F-F): 2,45 - 3,07, Zoom type: Auto/Manual, Digital zoom: 2x. Analog signal format system: NTSC, PAL, SECAM. RMS rated power: 5 W