Acer logo

Acer TravelMate 8372T-372G16Mnkk Intel® Core™ i3 i3-370M 33,8 cm (13.3") 2 GB DDR3-SDRAM 160 GB Intel HD Windows 7 Professional

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7832
Info modified on:
30 Jan 2025, 19:25:31
Short summary description Acer TravelMate 8372T-372G16Mnkk Intel® Core™ i3 i3-370M 33,8 cm (13.3") 2 GB DDR3-SDRAM 160 GB Intel HD Windows 7 Professional:

Acer TravelMate 8372T-372G16Mnkk, Intel® Core™ i3, 2,4 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 2 GB, 160 GB

Long summary description Acer TravelMate 8372T-372G16Mnkk Intel® Core™ i3 i3-370M 33,8 cm (13.3") 2 GB DDR3-SDRAM 160 GB Intel HD Windows 7 Professional:

Acer TravelMate 8372T-372G16Mnkk. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2,4 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Professional. Weight: 2,1 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.