Acer TravelMate 7720G-602G25Mi, Intel® Core™2 Duo, 2,2 GHz, 43,2 cm (17"), 1440 x 900 pixels, 2 GB, 250 GB
Acer TravelMate 7720G-602G25Mi. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2,2 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon HD 2400 XT. Operating system installed: Windows Vista Home Premium. Weight: 3,66 kg