Acer logo

Acer Aspire TimelineX 5830TG-2644G75 Intel® Core™ i7 i7-2640M 39,6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77400
Info modified on:
02 Feb 2025, 23:09:37
Short summary description Acer Aspire TimelineX 5830TG-2644G75 Intel® Core™ i7 i7-2640M 39,6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium:

Acer Aspire TimelineX 5830TG-2644G75, Intel® Core™ i7, 2,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Acer Aspire TimelineX 5830TG-2644G75 Intel® Core™ i7 i7-2640M 39,6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium:

Acer Aspire TimelineX 5830TG-2644G75. Processor family: Intel® Core™ i7, Processor model: i7-2640M, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Weight: 2,49 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.