Acer logo

Acer Aspire 5741G-434G64Mnkk Intel® Core™ i5 i5-430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50987
Info modified on:
02 Feb 2025, 22:50:55
Short summary description Acer Aspire 5741G-434G64Mnkk Intel® Core™ i5 i5-430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB Windows 7 Home Premium Black:

Acer Aspire 5741G-434G64Mnkk, Intel® Core™ i5, 2,26 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description Acer Aspire 5741G-434G64Mnkk Intel® Core™ i5 i5-430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB Windows 7 Home Premium Black:

Acer Aspire 5741G-434G64Mnkk. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2,26 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.