Acer logo

Acer Aspire 5553 AMD Turion II Dual Core P540 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85705
Info modified on:
25 Jan 2025, 22:35:20
Short summary description Acer Aspire 5553 AMD Turion II Dual Core P540 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:

Acer Aspire 5553, AMD Turion II Dual Core, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 5553 AMD Turion II Dual Core P540 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:

Acer Aspire 5553. Processor family: AMD Turion II Dual Core, Processor model: P540, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.