Acer logo

Acer Aspire 5541-304G32Mn AMD Athlon M300 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500HD Windows 7 Home Premium

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182794
Info modified on:
22 Jan 2025, 06:00:37
Short summary description Acer Aspire 5541-304G32Mn AMD Athlon M300 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500HD Windows 7 Home Premium:

Acer Aspire 5541-304G32Mn, AMD Athlon, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 5541-304G32Mn AMD Athlon M300 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500HD Windows 7 Home Premium:

Acer Aspire 5541-304G32Mn. Processor family: AMD Athlon, Processor model: M300, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500HD. Operating system installed: Windows 7 Home Premium. Weight: 2,7 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.