Acer Aspire 7736G-744G50MN, Intel® Core™2 Duo, 2,13 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB
Acer Aspire 7736G-744G50MN. Processor family: Intel® Core™2 Duo, Processor model: P7450, Processor frequency: 2,13 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® G210M. Operating system installed: Windows 7 Home Premium. Weight: 3,2 kg