Acer logo

Acer eMachines E732ZG-P612G50Mnkk + 3GB RAM Intel® Pentium® P6100 39,6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68610
Info modified on:
23 Jan 2025, 19:00:09
Short summary description Acer eMachines E732ZG-P612G50Mnkk + 3GB RAM Intel® Pentium® P6100 39,6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium:

Acer eMachines E732ZG-P612G50Mnkk + 3GB RAM, Intel® Pentium®, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Acer eMachines E732ZG-P612G50Mnkk + 3GB RAM Intel® Pentium® P6100 39,6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium:

Acer eMachines E732ZG-P612G50Mnkk + 3GB RAM. Processor family: Intel® Pentium®, Processor model: P6100, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Weight: 2,6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.