Acer logo

Acer eMachines E630-304G50Mi AMD Athlon II M300 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4200 Windows 7 Home Premium Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89955
Info modified on:
01 Feb 2025, 04:34:42
Short summary description Acer eMachines E630-304G50Mi AMD Athlon II M300 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4200 Windows 7 Home Premium Black:

Acer eMachines E630-304G50Mi, AMD Athlon II, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer eMachines E630-304G50Mi AMD Athlon II M300 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4200 Windows 7 Home Premium Black:

Acer eMachines E630-304G50Mi. Processor family: AMD Athlon II, Processor model: M300, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,7 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.