Acer logo

Acer Extensa 5635G-664G32N + AcerAdvantage Intel® Core™2 Duo T6600 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G105M Windows 7 Home Premium Black

Brand:
Product family:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41322
Info modified on:
23 Jan 2025, 18:51:17
Short summary description Acer Extensa 5635G-664G32N + AcerAdvantage Intel® Core™2 Duo T6600 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G105M Windows 7 Home Premium Black:

Acer Extensa 5635G-664G32N + AcerAdvantage, Intel® Core™2 Duo, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Extensa 5635G-664G32N + AcerAdvantage Intel® Core™2 Duo T6600 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G105M Windows 7 Home Premium Black:

Acer Extensa 5635G-664G32N + AcerAdvantage. Processor family: Intel® Core™2 Duo, Processor model: T6600, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® G105M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.