Acer Aspire 5315-200508Mi, Intel® Celeron® M, 1,6 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 0,5 GB, 80 GB
Acer Aspire 5315-200508Mi. Processor family: Intel® Celeron® M, Processor frequency: 1,6 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Basic. Weight: 2,8 kg