Acer Aspire 6930G-864G50MN, Intel® Core™2 Duo, 2,4 GHz, 40,6 cm (16"), 1366 x 768 pixels, 4 GB, 500 GB
Acer Aspire 6930G-864G50MN. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2,4 GHz. Display diagonal: 40,6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Weight: 3,6 kg