Acer logo

Acer Aspire 1353LC AMD Athlon XP 2400+15TFT 38,1 cm (15") 0,25 GB 40 GB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115410
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire 1353LC AMD Athlon XP 2400+15TFT 38,1 cm (15") 0,25 GB 40 GB:

Acer Aspire 1353LC AMD Athlon XP 2400+15TFT, AMD Athlon, 2,066 GHz, 38,1 cm (15"), 1024 x 768 pixels, 0,25 GB, 40 GB

Long summary description Acer Aspire 1353LC AMD Athlon XP 2400+15TFT 38,1 cm (15") 0,25 GB 40 GB:

Acer Aspire 1353LC AMD Athlon XP 2400+15TFT. Processor family: AMD Athlon, Processor frequency: 2,066 GHz. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0,25 GB. Total storage capacity: 40 GB. Weight: 3,72 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.