Acer logo

Acer Aspire One 721-12B2ki AMD Athlon Neo K125 Netbook 29,5 cm (11.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55613
Info modified on:
29 Jan 2025, 19:01:02
Short summary description Acer Aspire One 721-12B2ki AMD Athlon Neo K125 Netbook 29,5 cm (11.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:

Acer Aspire One 721-12B2ki, AMD Athlon Neo, 1,7 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer Aspire One 721-12B2ki AMD Athlon Neo K125 Netbook 29,5 cm (11.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:

Acer Aspire One 721-12B2ki. Product type: Netbook. Processor family: AMD Athlon Neo, Processor model: K125, Processor frequency: 1,7 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1,4 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.