Acer logo

Acer Liquid Z500 12,7 cm (5") Dual SIM Android 4.4.2 3G Micro-USB 1 GB 4 GB Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36060
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Liquid Z500 12,7 cm (5") Dual SIM Android 4.4.2 3G Micro-USB 1 GB 4 GB Black:

Acer Liquid Z500, 12,7 cm (5"), 1 GB, 4 GB, 8 MP, Android 4.4.2, Black

Long summary description Acer Liquid Z500 12,7 cm (5") Dual SIM Android 4.4.2 3G Micro-USB 1 GB 4 GB Black:

Acer Liquid Z500. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,3 GHz, Processor family: MediaTek, Processor model: MT6582. RAM capacity: 1 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4.2. Product colour: Black. Weight: 147 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.