Acer logo

Acer Liquid E600 4G 12,7 cm (5") Single SIM Android 4.4 1 GB 4 GB Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39386
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Liquid E600 4G 12,7 cm (5") Single SIM Android 4.4 1 GB 4 GB Black, Grey:

Acer Liquid E600 4G, 12,7 cm (5"), 1 GB, 4 GB, 8 MP, Android 4.4, Black, Grey

Long summary description Acer Liquid E600 4G 12,7 cm (5") Single SIM Android 4.4 1 GB 4 GB Black, Grey:

Acer Liquid E600 4G. Display diagonal: 12,7 cm (5"), Display resolution: 480 x 854 pixels. Processor frequency: 1,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8926. RAM capacity: 1 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Product colour: Black, Grey. Weight: 158 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.