Acer T231H bmid, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, 2 ms, Black
Acer T231H bmid. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Built-in speaker(s). VESA mounting. Product colour: Black