Acer logo

Acer N230HML 58,4 cm (23") Full HD Black 250 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98745
Info modified on:
15 Oct 2024, 14:39:00
Short summary description Acer N230HML 58,4 cm (23") Full HD Black 250 cd/m²:

Acer N230HML, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LED, DVB-T, Black

Long summary description Acer N230HML 58,4 cm (23") Full HD Black 250 cd/m²:

Acer N230HML. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-LED, Display brightness: 250 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.