Acer Chromebox CXI4-I58G, 1,6 GHz, Intel® Core™ i5, i5-10210U, 8 GB, 256 GB, ChromeOS
Acer Chromebox CXI4-I58G. Processor frequency: 1,6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10210U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 607,81 g. Product colour: Black