Acer logo

Acer Extensa M2710 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78555
Info modified on:
26 Jun 2024, 05:05:40
Short summary description Acer Extensa M2710 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Desktop PC Black:

Acer Extensa M2710, 2,7 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, Windows 10 Pro

Long summary description Acer Extensa M2710 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Desktop PC Black:

Acer Extensa M2710. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.