Acer logo

Acer Extensa X2610 Intel® Pentium® J3710 4 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55716
Info modified on:
10 Aug 2024, 10:05:23
Short summary description Acer Extensa X2610 Intel® Pentium® J3710 4 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional SFF PC Black:

Acer Extensa X2610, 1,6 GHz, Intel® Pentium®, 4 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description Acer Extensa X2610 Intel® Pentium® J3710 4 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional SFF PC Black:

Acer Extensa X2610. Processor frequency: 1,6 GHz, Processor family: Intel® Pentium®, Processor model: J3710. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 405. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.