Acer logo

Acer Veriton S2690G Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GT 720 Windows 11 Pro Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43667
Info modified on:
12 Mar 2024, 11:37:37
Short summary description Acer Veriton S2690G Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GT 720 Windows 11 Pro Desktop PC Black:

Acer Veriton S2690G, Intel® Core™ i5, i5-12400, 8 GB, 512 GB, DVD-RW, Windows 11 Pro

Long summary description Acer Veriton S2690G Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GT 720 Windows 11 Pro Desktop PC Black:

Acer Veriton S2690G. Processor family: Intel® Core™ i5, Processor model: i5-12400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel UHD Graphics 730, Discrete graphics card model: NVIDIA® GeForce® GT 720. Wi-Fi. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.