Acer logo

Acer Veriton N N4660G Intel® Core™ i3 i3-9100T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91394
Info modified on:
10 Aug 2024, 11:49:57
Short summary description Acer Veriton N N4660G Intel® Core™ i3 i3-9100T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

Acer Veriton N N4660G, 3,1 GHz, Intel® Core™ i3, i3-9100T, 8 GB, 256 GB, Windows 10 Pro

Long summary description Acer Veriton N N4660G Intel® Core™ i3 i3-9100T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

Acer Veriton N N4660G. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-9100T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.