Acer logo

Acer Veriton X X2640G Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32714
Info modified on:
10 Aug 2024, 10:44:53
Short summary description Acer Veriton X X2640G Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Desktop PC Black:

Acer Veriton X X2640G, 3 GHz, Intel® Core™ i5, i5-7400, 4 GB, 1 TB, Windows 10 Pro

Long summary description Acer Veriton X X2640G Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Desktop PC Black:

Acer Veriton X X2640G. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.