Acer logo

Acer Veriton M4640G Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 256 GB SSD FreeDOS Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113752
Info modified on:
14 Mar 2024, 19:05:46
Short summary description Acer Veriton M4640G Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 256 GB SSD FreeDOS Mini Tower PC Black:

Acer Veriton M4640G, 2,7 GHz, Intel® Core™ i5, 4 GB, 256 GB, DVD Super Multi, FreeDOS

Long summary description Acer Veriton M4640G Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 256 GB SSD FreeDOS Mini Tower PC Black:

Acer Veriton M4640G. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: FreeDOS, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.